EN
  • EN
  • DE

PMLL4007

Part No PMLL4007
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147326-PMLL4007
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMLL4007 CAD Model

Description

NXP PMLL4007 High-Speed Diode

The NXP PMLL4007 is a high-speed switching diode engineered to provide users with a balance of fast switching capabilities and stable performance. This small-signal diode is designed for high-speed switching applications, making it an ideal component for high-frequency circuits and devices. The PMLL4007 is well-suited for a variety of electronic applications, including signal processing, power management, and digital logic circuits.

Key Features:

  • Fast Switching Speed: The PMLL4007 is optimized for quick switching, offering high-speed operation that is crucial for modern electronic devices.
  • Low Capacitance: With its low junction capacitance, this diode minimizes the effect on signal rise and fall times, enhancing the overall speed of the circuit.
  • High Reliability: Manufactured by NXP, a leader in semiconductor solutions, the PMLL4007 is built to meet high-quality standards, ensuring reliable performance under various conditions.
  • Versatile Application: It is suitable for high-frequency rectification in power supplies, inverters, converters, and as a freewheeling diode in various electronic circuits.

Electrical Characteristics:

The PMLL4007 boasts impressive electrical characteristics, including a continuous reverse voltage of up to 1000V and a forward current of 200mA. Its fast switching speed is complemented by a low forward voltage drop, which helps to maintain efficiency in the circuit by reducing power loss.

Package and Mounting:

This diode comes in a small and compact SOD-80C package, which is designed for surface-mount technology (SMT), enabling it to be used in densely packed PCBs where space is at a premium. The package is also designed for optimal thermal performance, ensuring that the diode operates within its specified temperature range even under high switching frequencies.

Applications:

The PMLL4007 is versatile and can be used in a wide range of applications, such as:

  • High-speed switching in digital circuits
  • Signal demodulation and rectification
  • Protection circuits
  • Voltage clamping
  • Charge-pump circuits

With its robust design and high-speed performance, the NXP PMLL4007 is a reliable choice for designers looking to enhance the efficiency and speed of their electronic circuits.

You May Also Be Interested in

QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess