The PMN50XP,165 is a high-performance, low-power MOSFET produced by NXP Semiconductors. This advanced power management device is designed to meet the stringent requirements of modern electronic circuits, providing efficient power conversion with minimal losses.
Key Features
- Low Threshold Voltage: The PMN50XP,165 boasts a low threshold voltage that ensures low-voltage operation, making it suitable for battery-powered applications and energy-sensitive systems.
- High Efficiency: With its reduced conduction losses and optimized switching performance, this MOSFET achieves high efficiency, which is critical for power management in portable devices.
- Small Footprint: The compact package design allows for space-saving PCB layouts, which is essential for miniaturized electronic products.
- Robust Thermal Performance: The device is capable of operating at high temperatures, ensuring reliability and longevity even under thermal stress.
Applications
The versatility of the PMN50XP,165 makes it ideal for a wide range of applications, including:
- Power supply modules
- DC-DC converters
- Battery management systems
- Motor control circuits
- Load switches
- High-speed switching applications
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
4.2A
Power Dissipation (P<sub>D)
1.25W
Package
SOT-23
Engineered for optimal performance and efficiency, the PMN50XP,165 from NXP Semiconductors is a top choice for designers looking to enhance their power management solutions. Its robust design and advanced features ensure that it can meet the challenges of the most demanding applications.