EN
  • EN
  • DE

PMP4201G,135

Part No PMP4201G,135
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 45V 0.1A 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual) Matched Pair, Common Emitter
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 400mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 300mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 104834-PMP4201G,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMP4201G,135 CAD Model

Description

The PMP4201G,135 is a state-of-the-art semiconductor device from NXP Semiconductors, designed to cater to a wide range of electronic applications. This product is part of NXP's extensive portfolio, which is known for its high-quality and reliable components that are used in various industries including automotive, telecommunications, and consumer electronics.

Key Features

  • High Performance: The device is built to deliver optimal performance for its intended applications, ensuring efficient and reliable operation.
  • Energy Efficient: With the growing demand for energy-efficient solutions, the PMP4201G,135 is engineered to provide low power consumption, which makes it suitable for battery-operated devices.
  • Durability: NXP's commitment to quality ensures that this product is durable and can withstand the rigors of everyday use in various environments.
  • Compact Design: The small form factor of the component allows for its integration into space-constrained designs, making it a versatile choice for compact electronic assemblies.

Applications

The PMP4201G,135 is designed for a diverse set of applications. It is commonly used in:

  • Automotive systems
  • Industrial control units
  • Portable and wearable technology
  • Smart home devices
  • Telecommunication infrastructure

Technical Specifications

While the complete technical specifications of the PMP4201G,135 can be found in the detailed datasheet provided by NXP, here are some of the key electrical and physical characteristics:

  • Operating Temperature Range
  • Supply Voltage
  • Output Power
  • Package Type

Quality and Reliability

NXP Semiconductors is known for its rigorous testing and quality assurance processes. The PMP4201G,135, like all NXP products, goes through extensive testing to ensure it meets the high standards set by the industry and NXP's own quality benchmarks. This ensures that customers receive a product that is not only high-performing but also reliable over its intended lifespan.

Ordering and Availability

For pricing, ordering information, and availability, customers are encouraged to contact NXP's authorized distributors or visit the official NXP website. The PMP4201G,135 is available in various order quantities, catering to both small-scale projects and large volume production needs.

You May Also Be Interested in

UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,210 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess