EN
  • EN
  • DE

PMP5201Y/B

Part No PMP5201Y/B
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer NXP
Win Source Part Number 350839-PMP5201Y/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMP5201Y/B CAD Model

Description

Product Overview: NXP PMP5201Y/B

The NXP PMP5201Y/B is a state-of-the-art semiconductor product designed to cater to the demanding needs of modern electronic systems. This high-performance component is a testament to NXP's commitment to innovation and quality in the field of microelectronics.

Key Features

  • Advanced Technology: The PMP5201Y/B is built using cutting-edge semiconductor processes that ensure high efficiency and reliability.
  • Energy Efficient: With power management as a core feature, this product is engineered to maximize energy efficiency, reducing power consumption in a wide range of applications.
  • Compact Design: The compact footprint of the PMP5201Y/B makes it an ideal choice for space-constrained applications, without compromising on performance.
  • High Integration: This component integrates multiple functions and capabilities, reducing the need for additional components and simplifying the overall system design.
  • Robust Performance: Designed to withstand harsh conditions, the PMP5201Y/B operates reliably across a wide temperature range and is resistant to voltage fluctuations.

Applications

The versatile nature of the NXP PMP5201Y/B allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

Quality and Support

NXP is known for its rigorous quality standards, and the PMP5201Y/B is no exception. Customers can expect consistent performance and durability from this component. Additionally, NXP provides comprehensive technical support and documentation, ensuring that designers and engineers can fully leverage the capabilities of the PMP5201Y/B in their projects.

Whether you're developing advanced automotive systems, upgrading industrial machinery, or designing the next generation of consumer electronics, the NXP PMP5201Y/B offers the performance, efficiency, and reliability that modern technology demands.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess