The PMPB11EN is a high-performance, low-voltage MOSFET produced by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This product is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal switching with exceptional reliability.
Key Features
- Low On-Resistance: The PMPB11EN boasts an extremely low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for power-sensitive applications.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is well-suited for high-frequency applications, ensuring minimal delay and high efficiency in power conversion and management.
- Low Threshold Voltage: With a low threshold voltage, the PMPB11EN can be driven at lower gate voltages, which is beneficial for battery-operated devices and low-voltage circuits.
- Advanced Packaging: Encased in a compact, leadless package, the PMPB11EN saves valuable board space while also offering improved thermal performance and reduced parasitic inductance.
Applications
The versatility of the PMPB11EN allows it to be used across a wide range of applications. It is particularly well-suited for:
- Power management in portable and battery-powered devices, such as smartphones, tablets, and laptops.
- DC/DC converters, which benefit from the MOSFET's efficient power handling and high-speed switching capabilities.
- Load switches, where the device's low on-resistance and fast switching can manage power distribution with minimal losses.
- Motor control circuits, where precise and efficient switching is crucial for performance and energy savings.
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
60A
Power Dissipation (P<sub>D)
3.8W
On-Resistance (R<sub>DS(on))
8.4 mΩ
Package
DFN2020-6 (SOT1118)
In conclusion, the PMPB11EN from NXP is a powerful and efficient solution for a multitude of electronic applications, offering low on-resistance, high-speed switching, and a compact form factor. Its robust performance and versatile applications make it a valuable component in any power management or signal switching application.