EN
  • EN
  • DE

PMR400UN,115

Part No PMR400UN,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 0.8A SOT416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 800mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.89nC @ 4.5V
Max Input Capacitance 43pF @ 25V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 530mW (Tc)
Maximum Rds On at Id,Vgs 480 mOhm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Dimension SC-75, SOT-416
Win Source Part Number 117386-PMR400UN,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMR400UN,115 CAD Model

Description

The PMR400UN,115 is a high-performance, low-power MOSFET transistor manufactured by NXP Semiconductors. This product is designed to meet the needs of a wide range of electronic applications, providing efficient power management and signal processing capabilities. With its compact footprint and robust design, the PMR400UN,115 is an ideal choice for designers looking to optimize their circuit designs for both performance and space.

Key Features

  • Transistor Type: N-Channel
  • Material: Silicon
  • Drain-Source Voltage (Vdss): 30V
  • Continuous Drain Current (Id): 3.1A
  • Power Dissipation (Pd): 1.25W
  • RDS(on): Low on-state resistance for higher efficiency
  • Package: SOT-23
  • Operating Temperature Range: -55°C to +150°C

Applications

The PMR400UN,115 is versatile and can be used in various applications, including:

  • Power management for portable devices
  • DC/DC converters
  • Battery protection circuits
  • Load switch applications
  • Motor control systems
  • Switching applications

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PMR400UN,115 is built with reliability in mind, ensuring stable performance over its entire operating temperature range. Its robustness makes it suitable for demanding environments where consistent operation is critical.

Environmental Compliance

The PMR400UN,115 adheres to various environmental standards, reflecting NXP's dedication to sustainability and environmental responsibility. This MOSFET is RoHS compliant, ensuring that it is free from hazardous substances commonly found in electronic components.

Ordering and Packaging

Each PMR400UN,115 transistor is meticulously packaged in a SOT-23 package, which is designed for optimal thermal performance and space-saving on PCBs. For ordering information, availability, and pricing, customers are encouraged to visit the NXP Semiconductors official website or contact authorized distributors.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6368 $65.2736
5+ $26.7787 $133.8935
7+ $25.9425 $181.5975
10+ $25.1051 $251.0510
12+ $24.2689 $291.2268
16+ $21.7579 $348.1264
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess