EN
  • EN
  • DE

PMSTA3904/LF1X

Part No PMSTA3904/LF1X
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.2A SOT323 / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PMSTA
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346619-PMSTA3904/LF1X
Ultra Librarian 3D Model Ultra Librarian PMSTA3904/LF1X CAD Model

Description

The PMSTA3904/LF1X is a high-performance NPN bipolar junction transistor (BJT) from NXP Semiconductors, designed for a wide range of applications requiring efficient current control and amplification. This versatile transistor is an essential component for designers focusing on energy-efficient and compact electronic designs.

Key Features

  • Transistor Type: NPN - This allows for high-speed switching and amplification of electrical signals.
  • Voltage Ratings: The PMSTA3904/LF1X has a collector-emitter voltage (Vceo) rating of 40V, which makes it suitable for medium voltage applications.
  • Current Handling: It can handle continuous collector currents (Ic) up to 200 mA, making it ideal for driving moderate loads.
  • Power Dissipation: With a power dissipation of 500 mW, this transistor can handle a fair amount of power for its size without overheating.
  • High Gain Bandwidth Product: It offers a transition frequency (fT) of 300 MHz, which is indicative of its ability to operate at higher frequencies, suitable for RF applications.
  • Package: The PMSTA3904/LF1X comes in a small SOT23 package, which is perfect for space-constrained applications.

Applications

The PMSTA3904/LF1X transistor is ideal for a variety of applications, such as:

  • General-purpose switching and amplification
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems
  • Low noise input stages of tape recorders and hi-fi equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PMSTA3904/LF1X is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring consistent performance and a long operational life for the devices it is used in.

Whether you are developing consumer electronics, industrial control systems, or sophisticated audio equipment, the PMSTA3904/LF1X offers the performance and reliability you need in a compact, energy-efficient package.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess