EN
  • EN
  • DE

PMV170UN,215

Part No PMV170UN,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 1A TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 1.65nC @ 4.5V
Max Input Capacitance 83pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 325mW (Ta), 1.14W (Tc)
Maximum Rds On at Id,Vgs 165 mOhm @ 1A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1089775-PMV170UN,215
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMV170UN,215 CAD Model

Description

The PMV170UN,215 is a high-performance, N-channel Trench MOSFET designed and manufactured by NXP Semiconductors. This MOSFET is an ideal choice for a broad range of applications due to its low threshold voltage, high energy efficiency, and compact SOT-23 package. It is particularly well-suited for portable and battery-powered devices where power conservation is critical.

Key Features

  • Low Threshold Voltage: The PMV170UN,215 boasts a low threshold voltage, which ensures that it can be easily driven by low-voltage control signals, making it suitable for low-power applications and logic-level gate drive circuits.
  • High Efficiency: With its low on-state resistance (R<sub>DS(on)), this MOSFET minimizes power losses and improves overall energy efficiency, which is crucial for extending battery life in portable devices.
  • Compact Footprint: Housed in a small SOT-23 package, the PMV170UN,215 is designed for space-constrained applications, enabling designers to reduce the size of their PCBs without sacrificing performance.
  • Durable and Reliable: NXP's commitment to quality ensures that this MOSFET provides reliable performance and durability, even under challenging conditions.

Applications

The versatility of the PMV170UN,215 makes it an excellent choice for a wide array of applications, including but not limited to:

  • Power management circuits
  • Load switches
  • Battery management systems
  • DC/DC converters
  • Motor control circuits
  • Portable electronic devices

Technical Specifications

Parameter Value Package SOT-23 Drain-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 1.4A Power Dissipation (P<sub>D) 0.35W R<sub>DS(on) 300 mΩ at V<sub>GS = 4.5V

Conclusion

The PMV170UN,215 is a testament to NXP's innovation in the field of power MOSFET technology. Its combination of low threshold voltage, high efficiency, compact size, and reliability makes it a top choice for engineers and designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4495 $57.9800
100+ $1.1897 $118.9700
155+ $1.1527 $178.6685
210+ $1.1157 $234.2970
270+ $1.0788 $291.2760
360+ $0.9667 $348.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess