EN
  • EN
  • DE

PMV45EN2215

Part No PMV45EN2215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL N-CHANNEL MOSFET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 930807-PMV45EN2215
Ultra Librarian 3D Model Ultra Librarian PMV45EN2215 CAD Model

Description

The PMV45EN2215 is a cutting-edge, high-performance MOSFET brought to you by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular MOSFET is designed to meet the demands of modern electronic applications, providing energy-efficient power management within a compact form factor.

Key Features

  • Low On-Resistance: The PMV45EN2215 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • High-Speed Switching: Engineered for applications requiring fast switching, this MOSFET can handle high-speed operations with ease, making it ideal for power conversion and management tasks.
  • Thermal Management: With an enhanced thermal profile, the PMV45EN2215 is capable of operating at higher temperatures without compromising performance, ensuring reliability even under strenuous conditions.
  • Small Footprint: Its compact size makes it suitable for space-constrained applications, allowing designers to minimize PCB space usage without sacrificing power or performance.
  • Robustness: The product is designed with built-in protection features that safeguard it against adverse conditions, contributing to its longevity and durability.

Applications

The versatility of the PMV45EN2215 allows it to be utilized across a broad range of applications. It is particularly well-suited for:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits

Technical Specifications

With a continuous drain current of up to 12.5 A and a drain-source voltage of 30 V, the PMV45EN2215 is capable of handling significant power levels. The device also features a low gate charge and a fast switching speed, which are critical parameters for high-efficiency power designs.

Conclusion

Overall, the PMV45EN2215 from NXP is a testament to the company's commitment to providing high-quality semiconductor solutions. Its combination of efficiency, reliability, and compactness makes it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6974 $52.3050
175+ $0.5722 $100.1350
275+ $0.5543 $152.4325
375+ $0.5365 $201.1875
485+ $0.5186 $251.5210
650+ $0.4649 $302.1850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess