EN
  • EN
  • DE

PMV48XP,215

Part No PMV48XP,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 3.5A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.25V @ 250μA
Max Gate Charge 11nC @ 4.5V
Max Input Capacitance 1000pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 510mW (Ta)
Maximum Rds On at Id,Vgs 55 mOhm @ 2.4A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 004423-PMV48XP,215
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMV48XP,215 CAD Model

Description

Introducing the PMV48XP,215 MOSFET from NXP Semiconductors

The PMV48XP,215 is a state-of-the-art, high-performance Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET) designed and manufactured by NXP Semiconductors. This compact, surface-mounted device is engineered to deliver efficient power control and switching in a wide range of applications. With its low on-state resistance and high current handling capability, the PMV48XP,215 is an ideal choice for power management tasks.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): This MOSFET features a very low on-state resistance, which reduces power loss and improves efficiency during operation.
  • High-Speed Switching: Designed for fast switching applications, the PMV48XP,215 reduces switching losses and allows for high-frequency operation.
  • Enhanced Power Density: Its compact size contributes to a higher power density, making it suitable for space-constrained applications.
  • Advanced TrenchMOS Technology: Utilizing NXP's cutting-edge TrenchMOS technology, this MOSFET offers superior performance characteristics compared to traditional planar MOSFETs.

Applications

The PMV48XP,215 is versatile and can be used in a multitude of electronic circuits and systems. Some common applications include:

  • Power supply units
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches
  • Protection circuits

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PMV48XP,215 MOSFET is no exception, having been rigorously tested to meet high standards of performance and durability. It is designed to withstand challenging conditions and provide a long operational lifespan, ensuring dependable performance in your electronic designs.

Environmental Considerations

Compliant with RoHS and Halogen-Free requirements, the PMV48XP,215 is an environmentally friendly choice for designers looking to create sustainable products. By choosing this MOSFET, you are opting for a component that minimizes the environmental impact without compromising on quality or performance.

Whether you're designing power management systems, working on portable electronics, or involved in industrial automation, the PMV48XP,215 from NXP Semiconductors offers the efficiency, reliability, and high performance needed to power your innovations.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2005 $50.1250
535+ $0.1878 $100.4730
830+ $0.1815 $150.6450
1,185+ $0.1688 $200.0280
1,540+ $0.1624 $250.0960
1,925+ $0.1561 $300.4925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,470 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess