EN
  • EN
  • DE

PMWD20XN,118

Part No PMWD20XN,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 10.4A 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 10.4A
Maximum Rds On at Id,Vgs 22 mOhm @ 4.2A, 10V
Gate-Source Threshold Voltage 1.5V @ 1mA
Max Gate Charge 11.6nC @ 4.5V
Max Input Capacitance 740pF @ 16V
Maximum Power Dissipation 4.2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1089808-PMWD20XN,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMWD20XN,118 CAD Model

Description

The PMWD20XN,118 is a state-of-the-art dual N-channel MOSFET produced by NXP Semiconductors, a leader in the electronics industry. This high-performance component is designed for a wide range of applications, offering both efficiency and reliability to meet the demands of modern electronic circuits.

Key Features

  • Low Threshold Voltage: The PMWD20XN,118 has a low threshold voltage, making it suitable for low-voltage applications, which is essential for battery-powered devices and energy-sensitive systems.
  • High-Speed Switching: It is optimized for high-speed switching, reducing transition losses and improving overall performance in applications such as power management and DC-DC converters.
  • Dual MOSFET Configuration: The dual N-channel configuration allows for compact designs, as two transistors are encapsulated within a single package, saving space on printed circuit boards (PCBs).
  • Low On-Resistance: The device boasts a low on-resistance, which minimizes power loss and heat generation, enhancing system efficiency and longevity.

Applications

The PMWD20XN,118 is versatile and can be used in various applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • Load switching
  • Battery management systems

Package and Quality

This component is offered in a compact SOT-363 package, which is ideal for space-constrained applications. NXP's commitment to quality ensures that the PMWD20XN,118 meets strict industry standards for performance and reliability, providing confidence in its use for both commercial and industrial applications.

Environmental Considerations

NXP Semiconductors is dedicated to environmental stewardship. The PMWD20XN,118 is designed with eco-friendly materials and complies with international regulations, reducing the environmental impact of electronic components.

Whether you're designing power-efficient portable devices or robust power supply systems, the PMWD20XN,118 from NXP Semiconductors is an excellent choice for your circuit needs, offering a blend of performance, efficiency, and reliability.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess