EN
  • EN
  • DE

REF192GRUZ

Part No REF192GRUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.4% 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF19
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 30 mA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 25µVp-p
Voltage - Input 3V ~ 15V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number REF192
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659580-REF192GRUZ
Ultra Librarian 3D Model Ultra Librarian REF192GRUZ CAD Model

Description

Analog Devices Inc. introduces the REF192GRUZ, a robust and high-precision voltage reference that is an essential component in a wide array of applications. The REF192GRUZ is known for its stability and accuracy, making it a go-to choice for engineers and designers requiring a reliable reference voltage source.

Key Features

  • Precision Voltage: The REF192GRUZ boasts an output voltage of 2.5V, which is maintained with high accuracy and minimal deviation, ensuring consistent performance in critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its precision across a wide temperature range, making it suitable for both industrial and consumer environments.
  • Low Dropout Voltage: The device operates efficiently with a minimal difference between the input and output voltage, which enhances its suitability for battery-powered applications.
  • High Output Current: Capable of sourcing and sinking up to 10mA of output current, the REF192GRUZ can drive heavy loads without compromising its performance.
  • Stable with Capacitive Loads: The REF192GRUZ is designed to remain stable with capacitive loads, a crucial feature for applications with dynamic load conditions.

Applications

The REF192GRUZ is highly versatile and finds its place in numerous applications such as:

  • Data Acquisition Systems
  • Instrumentation
  • ADCs/DACs
  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Automotive Control Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the REF192GRUZ is no exception. It is meticulously crafted to meet high standards, ensuring it performs reliably over its lifespan. For applications demanding precision and stability, the REF192GRUZ is a top-tier choice that engineers can depend on.

Package and Availability

The REF192GRUZ is available in a compact TSSOP package, which is ideal for space-constrained applications. Its small footprint and surface-mount design make it easy to integrate into various electronic systems. For pricing and availability, please contact an authorized distributor or visit Analog Devices Inc.'s official website.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5058 $52.0464
17+ $6.0941 $103.5997
26+ $5.8882 $153.0932
37+ $5.4765 $202.6305
48+ $5.2706 $252.9888
60+ $5.0647 $303.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess