EN
  • EN
  • DE

PMZ950UPE

Part No PMZ950UPE
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 20 V, P-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834077-PMZ950UPE
Ultra Librarian 3D Model Ultra Librarian PMZ950UPE CAD Model

Description

The NXP PMZ950UPE is a high-performance, N-channel TrenchMOS™ ultra-low VF power MOSFET designed to deliver efficient power management and conversion within a compact footprint. This advanced semiconductor device is tailored for a wide range of applications, including but not limited to, DC-DC converters, power supplies, motor controls, and load switches.

Key Features

  • Low On-State Resistance (RDS(on)): The PMZ950UPE boasts an extremely low on-state resistance, which minimizes conduction losses and improves overall efficiency in high-current applications.
  • High Continuous Drain Current (ID): With the capability to handle a high level of continuous drain current, this MOSFET is suitable for applications requiring robust current handling.
  • Ultra-Low Forward Voltage (VF): The device's ultra-low forward voltage ensures reduced power dissipation and enhances power efficiency, making it ideal for power-sensitive designs.
  • High-Speed Switching: Designed for fast switching applications, the PMZ950UPE can switch on and off rapidly, which is critical for reducing switching losses in power conversion systems.
  • Small Footprint: The compact size of the PMZ950UPE allows for a smaller PCB layout, which is crucial for space-constrained applications.

Applications

The versatility of the NXP PMZ950UPE MOSFET makes it an excellent choice for a wide range of electronic designs. Its high efficiency and power density are particularly well-suited for:

  • Power management modules
  • DC-DC converters
  • Battery-powered devices
  • Computing and server power supplies
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The PMZ950UPE features a drain-source voltage (VDS) of 30V, gate-source voltage (VGS) of ±20V, and a maximum continuous drain current (ID) at 25°C of 100A. Its low threshold voltage ensures that the device can be driven at lower gate voltages, making it compatible with a wide range of drive circuits and controllers.

For engineers and designers looking for a MOSFET that offers both high performance and efficiency, the NXP PMZ950UPE is an excellent choice that meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0594 $57.9150
2,370+ $0.0487 $115.4190
3,670+ $0.0473 $173.5910
5,055+ $0.0457 $231.0135
6,530+ $0.0443 $289.2790
8,750+ $0.0397 $347.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,805 pieces
MOQ: 975 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess