EN
  • EN
  • DE

PN5120A0HN/C1,551

Part No PN5120A0HN/C1,551
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC TRANSMISSION MOD 40-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 90°C
Case / Package 40-HVQFN (6x6)
Win Source Part Number 004440-PN5120A0HN/C1,551
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PN5120A0HN/C1,551 CAD Model

Description

The PN5120A0HN/C1,551 is a highly integrated transceiver module for contactless communication at 13.56 MHz produced by NXP Semiconductors. This advanced module is designed for applications in the fields of near field communication (NFC), enabling easy integration into various electronic devices for seamless and secure data exchange.

Key Features

  • Highly Integrated Module: The PN5120A0HN/C1,551 integrates all necessary components for RFID and NFC communication, minimizing the need for external components and simplifying the design process for product developers.
  • Support for Multiple Protocols: It supports a variety of NFC and RFID protocols, including ISO/IEC 14443 A/B, FeliCa, and NFC Forum protocols, making it highly versatile for different use cases.
  • Energy Efficiency: Designed with power-saving features, the PN5120A0HN/C1,551 is ideal for battery-powered devices, ensuring longer operation times and efficient energy use.
  • Flexible Interface Options: The device offers multiple interface options, including SPI, I2C, and UART, providing flexibility for integration with a wide range of microcontrollers and processors.
  • Advanced Security: With its secure element functionality, it can handle encrypted transactions and sensitive data, ensuring a high level of security for applications such as contactless payments and access control.

Applications

The PN5120A0HN/C1,551 is ideal for a broad spectrum of applications, including:

  • Contactless payment systems
  • Smart cards and readers
  • Access control systems
  • Public transportation ticketing
  • Mobile device pairing and data exchange

Technical Specifications

Below are some key technical specifications of the PN5120A0HN/C1,551:

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature: -25°C to +85°C
  • Package: HVQFN32

With its robust feature set and flexible application range, the PN5120A0HN/C1,551 from NXP Semiconductors stands out as a top choice for developers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0513 $68.2052
9+ $13.9905 $125.9145
13+ $13.5528 $176.1864
18+ $13.1162 $236.0916
23+ $12.6784 $291.6032
31+ $11.3675 $352.3925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess