The NXP PN5180A0HN/C2E is a high-performance full NFC frontend IC, designed to deliver efficient, robust, and reliable communication for a wide range of contactless communication and identification applications. This advanced NFC solution is ideal for applications that require high data rates and secure transactions, such as point of sale terminals, access control, and IoT devices.
Key Features
- High RF Performance: The PN5180A0HN/C2E is equipped with an advanced RF front-end, ensuring excellent performance even in challenging environments and with small antennas.
- Dynamic Power Control: This feature enables the device to dynamically adjust the output power to optimize performance and reduce power consumption.
- Multiple Protocols Support: The IC supports a wide range of NFC technologies, including ISO/IEC 14443 A/B, ISO/IEC 15693, ISO/IEC 18000-3, and FeliCa, making it highly versatile for various applications.
- Active Load Modulation: This allows for a better performance in terms of operating distance, especially when working with small antennas or in card emulation mode.
- Advanced Security Features: The PN5180A0HN/C2E includes hardware-based cryptographic engines for AES, DES, and RSA, providing robust security for transactions.
Applications
- Contactless Point of Sale (POS) Terminals
- Access Control Systems
- Public Transport Ticketing
- Automated Fare Collection
- IoT Devices
Technical Specifications
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package: HVQFN-32 (5x5 mm)
- Communication Interfaces: SPI, I2C, UART
The NXP PN5180A0HN/C2E NFC frontend IC represents a powerful, flexible, and secure solution for a variety of NFC-enabled applications. Its high integration and advanced features make it the ideal choice for developers looking to create cutting-edge products in the rapidly growing NFC market.