The PN5472A2UKC10601 is a cutting-edge NFC (Near Field Communication) controller chip designed and manufactured by NXP Semiconductors. This product is part of NXP's highly acclaimed PN5 series, known for their high performance, versatility, and reliability in various NFC applications. The PN5472A2UKC10601 is specifically engineered to facilitate seamless wireless communication between devices at close range, enabling a wide range of applications such as contactless payments, smart advertising, and secure access control.
Key Features:
- High-Performance NFC Controller: The PN5472A2UKC10601 offers high-speed communication and excellent interoperability with various NFC-enabled devices.
- Support for Various NFC Technologies: It supports all NFC Forum modes, including reader/writer, card emulation, and peer-to-peer communication.
- Energy Efficiency: Designed with power-saving features, it ensures minimal power consumption in both active and standby modes, making it ideal for battery-powered devices.
- Advanced Security: The chip incorporates state-of-the-art security protocols to protect sensitive data during NFC transactions.
- Compact Form Factor: Its small footprint allows for integration into space-constrained devices without compromising performance.
Applications:
The PN5472A2UKC10601 is suitable for a broad spectrum of NFC applications. These include but are not limited to:
- Mobile payment terminals and digital wallets
- Smart cards and access control systems
- Consumer electronics such as smartphones, tablets, and wearables
- Home automation and smart appliances
- Public transportation ticketing systems
Technical Specifications:
| Feature |
Specification |
| Communication Protocols |
ISO/IEC 14443, MIFARE, FeliCa, NFC Forum protocols |
| Operating Frequency |
13.56 MHz |
| Interfaces |
I2C, SPI, UART |
| Supply Voltage |
2.5V to 5.5V |
| Operating Temperature |
-25°C to +85°C |
For developers and manufacturers looking to integrate NFC capabilities into their products, the PN5472A2UKC10601 from NXP offers a perfect blend of performance, efficiency, and security.