EN
  • EN
  • DE

PN5482D2EV/C21014Y

Part No PN5482D2EV/C21014Y
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC CTRLR 49VFBGA / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PN54
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 792455-PN5482D2EV/C21014Y
Ultra Librarian 3D Model Ultra Librarian PN5482D2EV/C21014Y CAD Model

Description

The PN5482D2EV/C21014Y is a state-of-the-art Near Field Communication (NFC) controller designed and manufactured by NXP Semiconductors. This product is engineered to provide a seamless and secure communication interface for various NFC applications in consumer electronics, mobile devices, and contactless payment systems.

Key Features

  • High-Performance NFC Controller: Built for speed and efficiency, the PN5482D2EV/C21014Y delivers high data transfer rates and low power consumption, making it ideal for fast-paced communication tasks.
  • Multi-Protocol Support: This device supports a wide range of NFC protocols, including ISO/IEC 14443 A/B, FeliCa, and MIFARE, ensuring compatibility with a multitude of NFC-enabled devices and tags.
  • Advanced Security: With state-of-the-art security features, the PN5482D2EV/C21014Y provides a secure channel for transactions and data exchange, safeguarding against unauthorized access and eavesdropping.
  • Small Footprint: The compact design of the controller allows for easy integration into space-constrained applications without compromising functionality.
  • Energy Efficiency: The product is designed for low power operation, which extends the battery life of portable devices and reduces energy consumption in stationary applications.

Applications

The PN5482D2EV/C21014Y is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Contactless Payment Terminals
  • Access Control Systems
  • Public Transport Ticketing
  • Home Automation

Product Specifications

The PN5482D2EV/C21014Y boasts an impressive set of specifications that cater to the demanding needs of modern NFC applications. It operates at a frequency of 13.56 MHz and is compliant with NFC Forum specifications. The controller also features an integrated power management unit, reducing the need for external components and simplifying the design process for product developers.

Overall, the PN5482D2EV/C21014Y from NXP is a powerful and reliable choice for any developer or manufacturer looking to incorporate NFC capabilities into their products. Its combination of high performance, security, and versatility makes it an invaluable component in the ever-growing field of wireless communication.

You May Also Be Interested in

Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Others
Lowest to $28.8819
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess