EN
  • EN
  • DE
  • IT

PN65TEV1/207D67380

Part No PN65TEV1/207D67380
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755698-PN65TEV1/207D67380
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PN65TEV1/207D67380 CAD Model

Description

Introducing the NXP PN65TEV1/207D67380 Secure Element Module

The NXP PN65TEV1/207D67380 represents a cutting-edge solution for secure transactions and NFC (Near Field Communication) applications. This advanced module is designed to provide top-tier security and performance for a wide array of applications, including mobile payments, access control, and smart advertising. It is an ideal choice for developers and manufacturers looking to integrate secure NFC functionality into their products.

Key Features:

  • Enhanced Security: At the heart of the PN65TEV1/207D67380 is a robust secure element that offers a high level of protection against tampering and unauthorized access, ensuring the safety of sensitive data.
  • NFC Forum-compliant: This module adheres to the standards set by the NFC Forum, ensuring compatibility with a wide range of NFC-enabled devices and tags.
  • Highly Integrated Design: The PN65TEV1/207D67380 combines an NFC radio controller and a secure element in one compact package, simplifying design and reducing the footprint on the host device.
  • Flexible Interface Options: It supports various communication interfaces, allowing for easy integration with different host processors and systems.
  • Power Efficiency: The module is engineered for low power consumption, making it suitable for battery-powered devices such as smartphones and wearables.

Applications:

The versatility of the PN65TEV1/207D67380 makes it an excellent choice for a variety of applications, including:

  • Smartphones and tablets for mobile payment systems and ticketing
  • Wearable devices for access control and health monitoring
  • Point of Sale (POS) terminals for secure transactions
  • Smart posters and advertising for interactive user engagement

NXP's commitment to innovation is evident in the PN65TEV1/207D67380, which offers developers the tools they need to create secure, user-friendly NFC experiences. With its robust security features and compliance with NFC Forum specifications, this module is poised to play a pivotal role in the ongoing expansion of NFC technology into various markets and applications.

Whether you are developing the next generation of smart devices or enhancing existing products, the NXP PN65TEV1/207D67380 secure element module is a reliable choice for integrating NFC capabilities with confidence.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7708 $62.1664
19+ $6.3768 $121.1592
29+ $6.1769 $179.1301
39+ $5.9783 $233.1537
50+ $5.7785 $288.9250
67+ $5.1813 $347.1471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess