EN
  • EN
  • DE

PNX1502E

Part No PNX1502E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MEDIA PROC 300MHZ 456-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Applications Multimedia
Core Processor TM3260
Controller Series Nexperia
Number of I/O 61
Supply Voltage - Operating 1.23 V to 1.37 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 456-PBGA (27x27)
Win Source Part Number 210205-PNX1502E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX1502E CAD Model

Description

The PNX1502E is a state-of-the-art multimedia processor designed by NXP Semiconductors, tailored to deliver high-performance audio and video processing capabilities. This processor is part of NXP's acclaimed PNX family, which is renowned for its robust multimedia processing solutions. The PNX1502E is engineered to cater to the demanding requirements of modern multimedia applications, making it an ideal choice for a wide range of consumer electronics, including digital TVs, set-top boxes, and networked media devices.

Key Features

  • High-Performance Processing: At the heart of the PNX1502E lies a powerful TriMedia CPU core, which operates at a high clock speed. This core is optimized for parallel processing of media-rich applications, ensuring smooth and efficient handling of audio and video streams.
  • Advanced Video Capabilities: The processor supports a variety of video formats and standards, providing flexible video decoding and encoding options. It is capable of handling high-definition content, making it suitable for HD television and streaming applications.
  • Superior Audio Processing: With its advanced audio processing features, the PNX1502E can decode multiple audio formats, including the latest surround sound technologies. This ensures an immersive audio experience for end-users.
  • Integrated Peripherals: The processor comes with a range of integrated peripherals, including interfaces for storage, connectivity, and display. This integration facilitates the development of compact and cost-effective multimedia systems.
  • Programmability: The PNX1502E's programmable nature allows developers to customize the firmware to meet specific application needs. This flexibility is crucial for adapting to evolving multimedia standards and consumer expectations.

Applications

The versatility of the PNX1502E makes it suitable for a variety of applications. Its powerful multimedia processing capabilities are ideal for:

  • High-definition digital television sets
  • Interactive set-top boxes with streaming capabilities
  • Media servers and networked multimedia devices
  • Advanced audio systems and soundbars

Conclusion

The PNX1502E from NXP is a testament to the company's commitment to providing cutting-edge multimedia processing solutions. With its robust feature set and high-performance capabilities, this processor is well-equipped to drive the next generation of multimedia applications, delivering an exceptional user experience.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4615 $70.3845
6+ $19.2504 $115.5024
10+ $18.6486 $186.4860
13+ $18.0469 $234.6097
17+ $17.4463 $296.5871
23+ $15.6410 $359.7430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,534 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess