EN
  • EN
  • DE

PNX1702EH/G

Part No PNX1702EH/G
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Win Source Part Number 350977-PNX1702EH/G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX1702EH/G CAD Model

Description

The PNX1702EH/G is a high-performance multimedia processor designed and manufactured by NXP Semiconductors. This advanced chip is engineered to deliver exceptional processing capabilities for a wide range of multimedia applications. It is particularly suitable for use in digital TVs, set-top boxes, and interactive media devices.

Key Features

  • High-Speed Processing: Equipped with a powerful architecture, the PNX1702EH/G ensures smooth and efficient handling of complex multimedia tasks.
  • Enhanced Graphics: The processor includes a dedicated graphics engine that supports high-quality video playback and rich graphical interfaces.
  • Audio Excellence: With integrated audio processing capabilities, the PNX1702EH/G delivers crystal-clear sound to complement its visual performance.
  • Connectivity Options: A variety of connectivity options are available, including USB, HDMI, and Ethernet, providing flexibility for system design and integration.
  • Low Power Consumption: Despite its robust performance, the PNX1702EH/G is designed to operate efficiently, minimizing power consumption and heat generation.

Applications

The versatility of the PNX1702EH/G makes it an ideal choice for a broad spectrum of multimedia applications. It is particularly adept at powering:

  • Digital Television Systems
  • High-Definition Set-Top Boxes
  • Interactive Media Players
  • Advanced Digital Signage Solutions

Technical Specifications

Parameter Specification
CPU Core High-performance custom core
Graphics Engine Integrated 2D/3D acceleration
Audio Processing Multi-channel audio support
Connectivity USB, HDMI, Ethernet
Power Management Advanced power-saving features

The PNX1702EH/G by NXP is a testament to the company's commitment to providing cutting-edge technology for the ever-evolving multimedia landscape. With its robust feature set and flexible application range, this processor stands as a top-tier choice for developers and manufacturers looking to deliver high-quality multimedia experiences to consumers.

You May Also Be Interested in

Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,985 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess