EN
  • EN
  • DE

PNX8526EH/G

Part No PNX8526EH/G
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 279525-PNX8526EH/G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX8526EH/G CAD Model

Description

The PNX8526EH/G is a cutting-edge multi-format video decoder and processor from NXP Semiconductors, designed to offer superior video quality and performance for a wide range of applications. This advanced product is part of NXP's commitment to providing innovative solutions for the digital media industry.

Key Features

  • High-Definition Support: The PNX8526EH/G is capable of decoding a variety of high-definition video formats, ensuring compatibility with the latest content and devices.
  • Advanced Processing: Equipped with a powerful processing unit, it can handle complex video tasks with ease, delivering smooth and high-quality playback.
  • Multi-Format Decoding: This device supports multiple video codecs, including MPEG-2, MPEG-4, and H.264, making it a versatile choice for various multimedia setups.
  • Audio Processing: Alongside video, the PNX8526EH/G can also process multiple audio formats, providing a complete multimedia experience.
  • Connectivity: With a range of input and output options, this product offers flexibility in connectivity, ensuring it can integrate seamlessly into existing systems.
  • Low Power Consumption: Designed for efficiency, the PNX8526EH/G minimizes power usage, making it an eco-friendly choice for energy-conscious consumers.

Applications

The PNX8526EH/G is suitable for a variety of applications, including but not limited to:

  • Set-top boxes for digital TV and satellite receivers
  • Digital video recorders (DVRs)
  • Media centers and home theater systems
  • Automotive entertainment systems

Technical Specifications

The PNX8526EH/G boasts technical specifications that ensure top-notch performance:

  • Video Decoding: MPEG-2, MPEG-4 Part 2, H.264, VC-1
  • Audio Decoding: MP3, AAC, Dolby Digital, DTS
  • Video Outputs: HDMI, Component, Composite
  • Audio Outputs: SPDIF, I2S
  • Interface: I2C, SPI, UART
  • Package: Advanced BGA packaging for robust integration

Whether you're developing a new digital media device or upgrading an existing system, the PNX8526EH/G from NXP Semiconductors is a reliable and high-performing solution that will meet the demands of today's digital entertainment requirements.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess