EN
  • EN
  • DE

RLD78PZW4-S3B

Part No RLD78PZW4-S3B
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 296042-RLD78PZW4-S3B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RLD78PZW4-S3B CAD Model

Description

The RLD78PZW4-S3B is a laser diode from Rohm Semiconductor, designed for a variety of optical applications requiring a precise and reliable red light source. This laser diode is commonly used in optical disc drives (such as DVD and Blu-ray players), laser pointers, barcode scanners, and optical sensing equipment. Known for its stable output power and efficient energy conversion, it ensures optimal performance in demanding environments.

Applications:

  • Optical Disc Drives: Reads and writes data on DVDs and Blu-ray discs.
  • Laser Pointers: Creates a visible red beam for presentations and pointing.
  • Barcode Scanners: Scans and decodes barcode information in retail and logistics.
  • Optical Sensing: Detects objects or measures distances in industrial automation.
  • Medical Devices: Used in laser-based medical equipment for various procedures.

Features:

  • Red Laser Diode: Emits light in the red wavelength spectrum.
  • High Output Power: Provides sufficient power for effective reading and writing.
  • Stable Wavelength: Maintains a consistent wavelength for reliable operation.
  • Compact Design: Allows easy integration into small form-factor devices.
  • Long Operating Life: Ensures extended performance and durability.

Benefits:

  • Enhanced Data Accuracy: Enables precise reading and writing of optical discs.
  • Improved Scanning Efficiency: Offers quick and accurate barcode decoding.
  • Reliable Sensing: Provides consistent performance in optical sensing applications.
  • Compact Integration: Facilitates use in space-constrained devices.
  • Extended Lifespan: Reduces the need for frequent replacements, saving costs.

Additional Details:

The RLD78PZW4-S3B laser diode is engineered for stable and efficient performance, making it suitable for a wide array of optical applications. Its high output power ensures clear and reliable data reading and writing in optical disc drives, while its stable wavelength contributes to consistent barcode scanning and optical sensing. The compact design allows for easy integration into various devices, and the long operating life ensures prolonged and dependable service. Rohm Semiconductor's commitment to quality and precision makes the RLD78PZW4-S3B a reliable choice for demanding optical systems. The laser diode's robust construction and stable performance characteristics make it ideal for both consumer and industrial applications requiring a dependable red light source.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess