EN
  • EN
  • DE

PPC5567MVR132

Part No PPC5567MVR132
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 416PBGA  /  e200z6 series Microcontroller IC 32-Bit Single-Core 132MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tray
Product Status Obsolete
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 132MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 238
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number PPC55
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 200
Win Source Part Number 991002-PPC5567MVR132
Ultra Librarian 3D Model Ultra Librarian PPC5567MVR132 CAD Model

Description

The NXP PPC5567MVR132 is a state-of-the-art microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the MPC5500 family, which is renowned for its exceptional performance, reliability, and versatility. The PPC5567MVR132 is engineered to deliver high-speed processing capabilities, advanced control, and an array of features that make it an ideal choice for a wide range of applications, including engine management, body control, and safety systems.

At the heart of the PPC5567MVR132 is a 32-bit Power Architecture® core that operates at a frequency of up to 132 MHz, providing the computational power needed to handle complex algorithms and control tasks. The MCU also boasts a floating-point unit (FPU) that enhances the performance of math-intensive operations, making it perfect for real-time processing requirements.

The device is equipped with a rich set of peripherals designed to facilitate robust communication and control. It includes multiple CAN (Controller Area Network) interfaces, which are essential for in-vehicle networking and diagnostics. The microcontroller also features an enhanced Modular Input-Output System (eMIOS) that supports a variety of timing and control applications, as well as a Direct Memory Access (DMA) controller that enhances data transfer efficiency and reduces CPU loading.

For memory requirements, the PPC5567MVR132 is outfitted with an ample amount of integrated memory, including flash memory for program storage and RAM for data processing. This ensures smooth and reliable operation even in the most demanding conditions. Security is also a priority, with features designed to protect against unauthorized access and to ensure the integrity of the system's software.

The NXP PPC5567MVR132 is built to withstand the harsh environments typical of automotive and industrial settings. It operates over an extended temperature range and is housed in a robust package that ensures long-term reliability. For developers, NXP provides comprehensive support, including development tools, software libraries, and documentation, to streamline the design process and accelerate time-to-market.

In summary, the PPC5567MVR132 is a high-performance microcontroller that offers a perfect blend of speed, flexibility, and security, making it an excellent choice for developers looking to push the boundaries of automotive and industrial control systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess