EN
  • EN
  • DE

PPC8306SCVMADDCA

Part No PPC8306SCVMADDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 266MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 369-LFBGA
Supplier Device Package 369-PBGA (19x19)
Additional Interfaces DUART, I2C, SPI, TDM
Base Product Number PPC83
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346535-PPC8306SCVMADDCA
Ultra Librarian 3D Model Ultra Librarian PPC8306SCVMADDCA CAD Model

Description

The PPC8306SCVMADDCA is a cutting-edge microprocessor designed and manufactured by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This powerful and versatile processor is part of the MPC830x family, which is renowned for its high-performance capabilities and energy efficiency. The PPC8306SCVMADDCA is specifically engineered to meet the demanding requirements of modern embedded computing applications.

Key Features

  • Advanced Architecture: Built on Power Architecture technology, the PPC8306SCVMADDCA delivers exceptional processing power, making it ideal for a wide range of applications, including industrial control, networking, and automotive systems.
  • Integrated Peripherals: The processor comes equipped with a rich set of peripherals, including dual Ethernet controllers, USB 2.0, and PCI Express interfaces, facilitating easy connectivity and data transfer with other devices.
  • High-Speed Connectivity: With support for high-speed communication protocols, this processor ensures fast and reliable data exchange, which is vital for real-time applications.
  • Energy Efficient: The PPC8306SCVMADDCA is designed to be power-efficient, which is critical for applications where power consumption is a concern, such as portable and battery-operated devices.
  • Robust Security Features: NXP's commitment to security is evident in this processor, which includes advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The versatile nature of the PPC8306SCVMADDCA makes it suitable for a broad spectrum of applications. It is commonly used in sectors such as:

  • Industrial Automation
  • Networking Equipment
  • Automotive Control Systems
  • Medical Devices
  • Communication Infrastructure

Technical Specifications

The PPC8306SCVMADDCA boasts a robust set of technical specifications that make it a top choice for developers and engineers:

  • CPU Core: Power Architecture
  • Operating Frequency: Up to 400 MHz
  • Temperature Range: -40°C to +105°C (depending on the operational mode)
  • Package: 516-BBGA

With its blend of performance, connectivity, and security, the NXP PPC8306SCVMADDCA processor is an excellent choice for those looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess