EN
  • EN
  • DE

PS32G274ABK0VUCT

Part No PS32G274ABK0VUCT
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203712-PS32G274ABK0VUCT
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS32G274ABK0VUCT CAD Model

Description

NXP PS32G274ABK0VUCT Microcontroller

The NXP PS32G274ABK0VUCT is a state-of-the-art microcontroller designed to cater to the demanding needs of automotive and industrial applications. This robust and versatile MCU is part of NXP's respected 32-bit product line, offering a perfect blend of performance, power efficiency, and advanced features to drive next-generation embedded systems.

Key Features:

  • Advanced Core: At the heart of the PS32G274ABK0VUCT lies a powerful ARM Cortex-M4 core, capable of running up to 80 MHz. This core provides the computational horsepower required for complex algorithms and control tasks.
  • Memory Capacity: Equipped with ample memory, the device includes 512 KB of flash memory and 64 KB of SRAM, ensuring smooth operation and sufficient space for application code and data storage.
  • Robust I/O Capabilities: A wide range of communication interfaces such as CAN, LIN, SPI, and I2C are integrated into the MCU, facilitating versatile connectivity options for various peripherals and devices.
  • Analog Modules: The PS32G274ABK0VUCT comes with advanced analog features including multiple ADC channels, DACs, and analog comparators, making it ideal for sensor interfacing and real-time signal processing.
  • Enhanced Safety Features: Safety is a paramount concern in automotive and industrial environments. This MCU includes features like a Memory Protection Unit (MPU), a watchdog timer, and fail-safe I/O ports to ensure reliable operation under adverse conditions.
  • Low Power Consumption: With power-saving modes such as STOP and VLPS, the device is engineered for energy efficiency, which is critical for battery-operated and energy-conscious applications.
  • Package and Temperature Range: The MCU is available in a compact 64-pin LQFP package and is designed to operate within an extended temperature range, making it suitable for harsh environments.

In conclusion, the NXP PS32G274ABK0VUCT microcontroller is an excellent choice for designers looking for a reliable, high-performance MCU with a rich set of features. Whether it's for automotive control units, industrial automation systems, or sophisticated IoT devices, this microcontroller delivers the necessary capabilities to meet the challenges of modern embedded design.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
QSI
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Analog Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess