EN
  • EN
  • DE

PSMN004-55W

Part No PSMN004-55W
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description 100 A 55 V 0.005 Ohm N-channel Si Power Mosfet TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-247
Continuous Drain Current (ID) 100 A
Current Rating 100 A
Drain to Source Breakdown Voltage 55 V
Drain to Source Resistance 4.2 mΩ
Element Configuration Single
Fall Time 336 ns
Gate to Source Voltage (Vgs) 15 V
Lead Free Yes
Maximum Operating Temperature 175 °C
Min Operating Temperature -55 °C
Power Dissipation 300 W
Rise Time 118 ns
RoHS Compliant
Turn-Off Delay Time 848 ns
Voltage Rating (DC) 55 V
Win Source Part Number 1086137-PSMN004-55W
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSMN004-55W CAD Model

Description

Product Overview: PSMN004-55W from NXP

The PSMN004-55W is a robust and efficient N-channel MOSFET designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable components. This power MOSFET is particularly well-suited for applications requiring high efficiency and power density. Its low on-state resistance and high switching performance make it an ideal choice for a wide range of power conversion and management tasks.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The PSMN004-55W boasts an exceptionally low on-state resistance, which minimizes conduction losses and enhances overall efficiency, making it suitable for high current applications.
  • High Switching Speed: Designed with speed in mind, this MOSFET offers fast switching capabilities that contribute to reduced switching losses and improved performance in high-frequency circuits.
  • High-Temperature Performance: Capable of operating effectively at high temperatures, the PSMN004-55W ensures reliable performance even under thermal stress, extending its suitability to a broader range of applications.
  • Robust Package: Encased in a durable and compact package, the PSMN004-55W is designed to withstand tough conditions, ensuring a long operational life and reliability in various environments.

Applications

The PSMN004-55W is versatile and can be implemented in numerous applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Power Management for Computing and Telecom Systems

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 55V Continuous Drain Current (I<sub>D) 100A Power Dissipation (P<sub>D) 110W Operating Temperature Range -55°C to +175°C

With its combination of efficiency, speed, and durability, the PSMN004-55W from NXP is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess