EN
  • EN
  • DE

PSMN030-150B,118

Part No PSMN030-150B,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 55.5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 55.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 98nC @ 10V
Max Input Capacitance 3680pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 133116-PSMN030-150B,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN030-150B,118 CAD Model

Description

The PSMN030-150B,118 is a high-performance N-channel MOSFET designed and manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This power MOSFET is engineered to deliver exceptional efficiency and power density in a wide range of applications, including power supplies, DC-DC converters, motor drives, and other energy-intensive electronic systems.

Key Features

  • Low On-State Resistance: The PSMN030-150B,118 boasts an ultra-low on-state resistance (R<sub>DS(on)) of just 30 mΩ at 25°C, which minimizes conduction losses and enhances overall system efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 150 A, this MOSFET can handle high current applications with ease, making it ideal for power-intensive circuits.
  • High Voltage Tolerance: The device is capable of withstanding drain-source voltages (V<sub>DS) up to 30 V, providing a robust solution for circuits operating at higher voltages.
  • Fast Switching Performance: The PSMN030-150B,118 is designed for fast switching, reducing transition losses and improving performance in high-frequency applications.
  • Enhanced Thermal Performance: Its TO-220 package is optimized for superior thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The versatility of the PSMN030-150B,118 MOSFET allows it to be used in a variety of applications such as:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • Automotive Electronics
  • DC-DC Converters
  • Motor Control Circuits
  • High Power LED Lighting

Product Specifications

Parameter Value Part Number PSMN030-150B,118 Configuration Single Channel Type N-Channel R<sub>DS(on) 30 mΩ I<sub>D 150 A V<sub>DS 30 V Package TO-220

The PSMN030-150B,118 is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. With its robust design and superior performance characteristics, this MOSFET is an excellent choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess