EN
  • EN
  • DE

PSMN057-200P+127

Part No PSMN057-200P+127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 39A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 39A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 96nC @ 10V
Max Input Capacitance 3750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 57 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 210284-PSMN057-200P+127
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN057-200P+127 CAD Model

Description

Introducing the PSMN057-200P+127 MOSFET from NXP Semiconductors

The PSMN057-200P+127 is a state-of-the-art power MOSFET brought to you by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This particular product is designed to meet the rigorous demands of modern power management applications, offering both efficiency and reliability. The PSMN057-200P+127 is an ideal choice for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor drives, and other power-intensive applications.

Key Features:

  • Low On-Resistance: The MOSFET features an ultra-low on-resistance of 57 mΩ, which significantly reduces conduction losses and improves overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current of 200 A, this device can handle high current loads, making it suitable for demanding power applications.
  • Robust Thermal Performance: The PSMN057-200P+127 is encapsulated in a TO-220 package, known for excellent thermal characteristics, ensuring stable performance even under high temperature conditions.
  • Fast Switching Speed: The device offers fast switching performance, which is essential for reducing switching losses and improving the efficiency of power converters and inverters.
  • Enhanced Durability: Built to withstand harsh environments, the MOSFET comes with a rugged design that ensures long-term reliability and durability.

Applications:

The versatility of the PSMN057-200P+127 makes it suitable for a variety of applications. It is commonly used in:

  • Power supply units (PSUs)
  • DC-to-DC converters
  • Motor control circuits
  • Automotive applications
  • High-power lighting systems
  • Renewable energy systems, such as solar inverters

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products that exceed industry standards for performance and reliability. The PSMN057-200P+127 MOSFET is no exception, providing the assurance of optimal performance backed by NXP's rigorous testing and quality control processes.

With its combination of efficiency, power handling, and robustness, the PSMN057-200P+127 is a compelling solution for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess