EN
  • EN
  • DE

PSMN1R1-40BS

Part No PSMN1R1-40BS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case TO-263
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 748382-PSMN1R1-40BS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN1R1-40BS CAD Model

Description

Product Overview: PSMN1R1-40BS MOSFET

The PSMN1R1-40BS is a high-performance N-channel enhancement-mode field-effect transistor (MOSFET) designed and manufactured by NXP Semiconductors. This state-of-the-art power MOSFET is engineered to deliver exceptional efficiency and power density, making it an ideal choice for a wide range of applications, including DC-DC converters, motor drives, and power management systems.

Key Features

  • Low On-Resistance: The PSMN1R1-40BS boasts an extremely low on-resistance (R<sub>DS(on)) of 1.1 mΩ at V<sub>GS = 10 V, which enhances its conduction efficiency and reduces power losses during operation.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET is capable of handling high current applications with ease.
  • 40 V Drain-Source Voltage: The device can safely operate at a drain-source voltage (V<sub>DS) of up to 40 V, providing a sufficient safety margin for most low to medium voltage applications.
  • Low Gate Charge: A low gate charge (Q<sub>g) facilitates faster switching speeds, which is crucial for high-frequency power conversion systems.
  • Enhanced Thermal Performance: The PSMN1R1-40BS comes in a robust and compact LFPAK56 package, which offers excellent thermal performance and a small footprint on the PCB.

Applications

The versatility of the PSMN1R1-40BS MOSFET allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power inverters
  • DC-DC converters for server and telecom power systems
  • Motor control circuits
  • Battery management systems
  • Load switch applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PSMN1R1-40BS is no exception. This product is built to meet the highest industry standards, ensuring long-term reliability and performance in even the most demanding conditions.

For engineers and designers looking for a robust, efficient, and reliable power MOSFET solution, the PSMN1R1-40BS from NXP provides an exceptional choice that can help drive innovation and performance in a wide array of electronic systems.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8167 $53.4338
32+ $3.1317 $100.2144
50+ $3.0338 $151.6900
69+ $2.9360 $202.5840
89+ $2.8381 $252.5909
118+ $2.5445 $300.2510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess