EN
  • EN
  • DE

PSMN1R3-30YL

Part No PSMN1R3-30YL
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 30 V 1.3 mΩ logic level MOSFET in LFPAK / Trans MOSFET N-CH 30V 100A 5-Pin(4+Tab) LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240116-PSMN1R3-30YL
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PSMN1R3-30YL
Introduction Date June 25, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PSMN1R3-30YL CAD Model

Description

Introducing the PSMN1R3-30YL MOSFET from NXP Semiconductors

The PSMN1R3-30YL is a high-performance, low-voltage Power-SO8 MOSFET brought to you by NXP Semiconductors, a leader in the electronics industry. This product is designed to meet the increasing demands of power efficiency and energy management in modern electronic applications. The PSMN1R3-30YL is an ideal choice for a wide range of applications, including DC-DC converters, motor drives, and power management systems.

Key Features

  • Low On-Resistance: The PSMN1R3-30YL boasts an extremely low on-resistance (R<sub>DS(on)) of just 1.3 mΩ at a gate drive of 10 V, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a robust continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Low Threshold Voltage: A low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, which is beneficial for battery-operated devices and low voltage applications.
  • Reduced Power Dissipation: Thanks to its optimized design, the PSMN1R3-30YL minimizes power dissipation, which extends the life of the product and the applications it powers.
  • Enhanced Durability: The MOSFET is encapsulated in a rugged Power-SO8 package, which provides excellent thermal and mechanical performance.

Applications

The versatility of the PSMN1R3-30YL allows it to be used in a variety of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Power inverters and converters
  • Brushed and brushless motor control
  • Battery management systems
  • Load switches and power distribution

Quality and Reliability

NXP Semiconductors is committed to providing high-quality and reliable products. The PSMN1R3-30YL MOSFET is no exception, as it is built to meet the stringent requirements of industrial and automotive standards. Its performance is characterized by a wide operating temperature range and a robust package design, ensuring reliable operation under harsh conditions.

With the PSMN1R3-30YL, NXP Semiconductors continues to push the boundaries of power efficiency and reliability, offering a product that not only enhances the performance of your applications but also contributes to a greener and more sustainable future.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9381 $58.1430
75+ $1.5904 $119.2800
115+ $1.5405 $177.1575
155+ $1.4909 $231.0895
205+ $1.4412 $295.4460
270+ $1.2921 $348.8670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,415 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess