EN
  • EN
  • DE

PSMN1R5-25YL,115

Part No PSMN1R5-25YL,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 100A LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 76nC @ 10V
Max Input Capacitance 4830pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 109W (Tc)
Maximum Rds On at Id,Vgs 1.5 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 141724-PSMN1R5-25YL,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN1R5-25YL,115 CAD Model

Description

Product Overview: PSMN1R5-25YL,115 by NXP Semiconductors

The PSMN1R5-25YL,115 is a high-performance, low-voltage N-channel MOSFET brought to you by NXP Semiconductors, a leader in the field of high-quality semiconductor components. This device is designed to deliver efficiency and reliability for a wide range of applications, including switching regulators, power management, and motor control.

Key Features:

  • Low On-Resistance: The PSMN1R5-25YL,115 boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 1.5 mΩ at a gate drive of 10V, which translates to lower conduction losses and improved overall efficiency in your applications.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100A, this MOSFET can handle high-current operations, making it suitable for demanding power conversion tasks.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring that it can be driven at lower gate voltages, thus enabling compatibility with a broader range of drive circuits.
  • Robust Thermal Performance: The PSMN1R5-25YL,115 is encapsulated in an LFPAK56 (Power-SO8) package, which provides excellent thermal performance and a small footprint on the PCB.
  • High-Speed Switching: Designed for fast switching, this MOSFET minimizes switching losses and is ideal for high-frequency applications.

Applications:

  • DC/DC Converters
  • Power Supplies
  • Motors and Motor Control
  • Automotive Applications
  • Power Management Systems

NXP's PSMN1R5-25YL,115 MOSFET is a testament to the company's commitment to providing components that push the boundaries of power efficiency and thermal management. Its robust design and advanced manufacturing techniques make it a reliable choice for engineers looking to optimize their power circuit designs. Whether you're working on consumer electronics, automotive systems, or industrial equipment, the PSMN1R5-25YL,115 is engineered to deliver top performance where it counts.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7410 $68.7050
11+ $11.2751 $124.0261
16+ $10.9228 $174.7648
22+ $10.5706 $232.5532
29+ $10.2183 $296.3307
38+ $9.1615 $348.1370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess