EN
  • EN
  • DE

PSMN2R0-60ES

Part No PSMN2R0-60ES
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 120A I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 137nC @ 10V
Max Input Capacitance 9997pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 338W (Tc)
Maximum Rds On at Id,Vgs 2.2 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 210288-PSMN2R0-60ES
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN2R0-60ES CAD Model

Description

The PSMN2R0-60ES is a robust and efficient N-channel MOSFET brought to you by NXP Semiconductors, a leader in the production of high-performance mixed-signal electronics. This MOSFET is part of NXP's NextPowerS3 portfolio, featuring the latest advancements in silicon technology for power management applications.

Key Features

  • Low RDS(on): At a mere 2.07 mOhm, the PSMN2R0-60ES boasts an extremely low on-state resistance, which translates to reduced conduction losses and improved power efficiency in your applications.
  • High Continuous Drain Current (ID): With an impressive continuous drain current of 100 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • 60V Drain-Source Voltage (VDS): The device is designed to support applications with moderate voltage requirements, providing a good balance between performance and device protection.
  • Enhanced Silicon Technology: Utilizing NXP's NextPowerS3 technology, the PSMN2R0-60ES offers improved performance in terms of switching speeds and thermal management, contributing to overall system reliability.
  • Low Qg and Qgs: The MOSFET features low gate charge and gate-source charge, which minimizes switching losses and enables fast switching performance.
  • TO-220 Package: The industry-standard TO-220 package ensures compatibility with a wide range of circuit board layouts and provides excellent thermal dissipation characteristics.

Applications

The PSMN2R0-60ES is ideal for a variety of power management tasks, including DC-DC converters, motor drives, power supplies, and any other systems that require efficient power control. Its robust design and high current handling capability make it particularly well-suited for automotive applications, as well as industrial and computing environments where reliability and efficiency are paramount.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PSMN2R0-60ES is no exception, with its performance and durability tested rigorously to meet the stringent standards required by the industry. Users can trust in the MOSFET's consistency, longevity, and capability to operate under challenging conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess