EN
  • EN
  • DE

PSMN2R6-40YS

Part No PSMN2R6-40YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel LFPAK 40 V 2.8 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240131-PSMN2R6-40YS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN2R6-40YS CAD Model

Description

The PSMN2R6-40YS is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) produced by NXP Semiconductors. This power MOSFET is designed to deliver efficiency and power density in a wide range of applications, making it an ideal choice for energy-sensitive and space-constrained scenarios.

Key Features

  • Low On-state Resistance: With a typical RDS(on) of just 2.6 mΩ at VGS of 10 V, this MOSFET offers minimal conduction losses, enhancing overall system efficiency.
  • High Continuous Drain Current: It supports a robust continuous drain current (ID) of up to 100 A, making it suitable for high-power applications.
  • 40 V Drain-Source Voltage: The device can handle a maximum drain-source voltage (VDS) of 40 V, providing a good safety margin for most low to medium voltage applications.
  • Fast Switching Performance: The MOSFET's optimized gate charge and capacitance profile enable rapid switching, reducing switching losses.
  • Enhanced Thermal Performance: The PSMN2R6-40YS is housed in an LFPAK56 (Power-SO8) package, which offers excellent thermal conduction thanks to its copper clip and solder die attach, ensuring reliability even under high-temperature conditions.
  • Robustness: This device is designed to endure harsh conditions and is characterized by its ruggedness, with an integrated Schottky diode for body-drain protection.

Applications

This MOSFET is versatile and can be used in a range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Battery protection circuits
  • Switching regulators
  • Power supplies

The PSMN2R6-40YS from NXP Semiconductors stands out for its balance of performance and efficiency. It is a reliable component for designers seeking to optimize their power systems without compromising on power or thermal management.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3899 $62.5455
105+ $1.1406 $119.7630
160+ $1.1049 $176.7840
220+ $1.0692 $235.2240
280+ $1.0336 $289.4080
375+ $0.9267 $347.5125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess