EN
  • EN
  • DE

PSMN5R0-30YL

Part No PSMN5R0-30YL
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS logic level FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1240161-PSMN5R0-30YL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PSMN5R0-30YL CAD Model

Description

The PSMN5R0-30YL is a high-performance, N-channel MOSFET from NXP Semiconductors, designed to deliver efficient power management and conversion in a compact package. This MOSFET is part of NXP's NextPowerS3 portfolio, which is renowned for its low on-state resistance and reduced switching losses, making it an ideal choice for a wide range of applications.

Key Features

  • Low RDS(on): The PSMN5R0-30YL boasts an extremely low on-state resistance of just 5.0 mΩ, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current (ID): With a high continuous drain current of 100 A, this MOSFET can handle significant power levels, suitable for demanding applications.
  • 30V Drain-to-Source Voltage (VDS): The device is rated for a maximum of 30V between the drain and source terminals, providing a good balance between performance and voltage capability.
  • Fast Switching Performance: The fast switching characteristics of this MOSFET reduce transition losses and improve the performance in high-frequency applications.
  • Enhanced Thermal Performance: The PSMN5R0-30YL comes in an LFPAK56 (Power-SO8) package, which offers excellent thermal performance and a small footprint on the PCB.

Applications

The versatile nature of the PSMN5R0-30YL MOSFET makes it suitable for a variety of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Supplies
  • Computing Systems
  • Automotive Applications
  • High-performance Power Management

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSMN5R0-30YL MOSFET is no exception and is designed to ensure consistent performance and longevity, even in challenging environments.

Environmental Compliance

Adhering to environmental regulations, the PSMN5R0-30YL is RoHS compliant, ensuring that it meets global standards for environmental responsibility and the restriction of hazardous substances.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4112 $51.4000
300+ $0.3374 $101.2200
460+ $0.3269 $150.3740
635+ $0.3164 $200.9140
820+ $0.3058 $250.7560
1,095+ $0.2742 $300.2490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess