EN
  • EN
  • DE

PSMN8R2-80YS

Part No PSMN8R2-80YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel LFPAK 80 V 8.5 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240173-PSMN8R2-80YS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN8R2-80YS CAD Model

Description

The PSMN8R2-80YS is a high-performance, N-channel enhancement-mode field-effect transistor (MOSFET) from NXP Semiconductors. This power MOSFET is designed to deliver efficiency and power density in a wide range of applications, making it a versatile component for modern electronic circuits. With its low on-state resistance and high switching speed, it is particularly well-suited for power conversion and management tasks in computing, consumer electronics, and industrial systems.

Key Features

  • Low RDS(on): The device features an ultra-low on-state resistance of typically 8.2 mΩ at 10 V gate drive, which minimizes conduction losses and improves overall efficiency.
  • High Continuous Drain Current (ID): It can handle a continuous drain current of up to 100 A, making it capable of supporting high power applications.
  • 80 V Drain-Source Voltage (VDS): With a maximum drain-source voltage of 80 V, the PSMN8R2-80YS is suitable for a variety of circuits that operate at higher voltages.
  • Fast Switching Performance: The device's fast switching capabilities enable efficient operation at high frequencies, which is crucial for power supply applications.
  • Enhanced Thermal Performance: Thanks to its LFPAK56 (Power-SO8) package, the PSMN8R2-80YS offers excellent thermal performance and a low thermal resistance path to the ambient environment.
  • Robustness: The MOSFET is designed to be rugged and reliable, with features that protect against voltage transients and other stressful conditions.

Applications

The PSMN8R2-80YS is ideal for a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Computing and server power supplies
  • Telecom and datacom power
  • Automotive applications
  • LED lighting

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PSMN8R2-80YS is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability in a variety of environmental conditions.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0872 $59.7960
130+ $0.8921 $115.9730
205+ $0.8643 $177.1815
280+ $0.8364 $234.1920
360+ $0.8085 $291.0600
480+ $0.7249 $347.9520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess