EN
  • EN
  • DE

PSMN8R5-60YS

Part No PSMN8R5-60YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel LFPAK 60 V, 8 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240175-PSMN8R5-60YS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN8R5-60YS CAD Model

Description

PSMN8R5-60YS Power MOSFET by NXP Semiconductors

The PSMN8R5-60YS is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is part of NXP's broad portfolio of high-efficiency power conversion solutions, engineered to meet the growing demands for energy efficiency in modern electronic applications.

Key Features

  • Low On-Resistance: The device offers an extremely low on-state resistance (RDS(on)) of 8.5 mΩ at a gate-source voltage of 10 V, which enhances its conduction efficiency and reduces power losses.
  • High Continuous Drain Current: With a continuous drain current (ID) of up to 60 A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • High-Speed Switching: The PSMN8R5-60YS is optimized for fast switching performance, which is essential for reducing switching losses and improving power density.
  • Enhanced Thermal Performance: The MOSFET comes in an LFPAK56 (Power-SO8) package that offers excellent thermal performance, ensuring reliability even under high power and temperature conditions.

Applications

The versatility of the PSMN8R5-60YS allows it to be used in a wide range of applications, including:

  • DC-to-DC Converters
  • Power Supply Units (PSUs)
  • Motors and Motor Control Systems
  • Automotive Applications
  • Computing and Server Systems
  • Solar Inverters
  • Telecommunication Equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PSMN8R5-60YS is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring long-term performance and durability.

Environmental Compliance

The PSMN8R5-60YS is compliant with various environmental standards, including RoHS and Halogen-Free directives, reflecting NXP's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8671 $151.7425
240+ $0.8391 $201.3840
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,550 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess