EN
  • EN
  • DE

PSMN9R0-25MLC

Part No PSMN9R0-25MLC
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 25 V 8.65 mili ohm logic level MOSFET in LFPAK33
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240177-PSMN9R0-25MLC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN9R0-25MLC CAD Model

Description

The PSMN9R0-25MLC is a robust and efficient N-channel MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This component is engineered to deliver optimal performance in a wide range of applications, including power management, switching regulators, and motor control systems.

Key Features

  • Low On-Resistance: Featuring a very low on-state resistance (R<sub>DS(on)) of 9.0 mΩ at V<sub>GS = 10 V, this MOSFET ensures high efficiency and reduced conduction losses in your circuit designs.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of up to 100 A, making it suitable for high-power applications.
  • Advanced Packaging: The PSMN9R0-25MLC is housed in a compact LFPAK33 (Power-SO8) package, which provides excellent thermal performance and is optimized for a small footprint on PCBs.
  • 100% Avalanche Tested: Ensuring reliability and robustness, this MOSFET is guaranteed to withstand stressful conditions by being 100% avalanche tested by NXP.

Applications

The versatile nature of the PSMN9R0-25MLC allows it to be used in various high-performance applications:

  • DC/DC converters and VRMs (Voltage Regulator Modules)
  • Power supplies for servers, telecom, and datacom
  • Motor drives and inverters
  • Power management for computing and consumer electronics

Environmental and Quality Standards

Committed to environmental responsibility and product longevity, the PSMN9R0-25MLC complies with key industry standards:

  • RoHS Compliant: Free of hazardous substances, adhering to the Restriction of Hazardous Substances directive.
  • Qualified to AEC-Q101 standards for automotive applications, ensuring reliability under harsh conditions.

Conclusion

The PSMN9R0-25MLC from NXP is a testament to NXP's commitment to providing high-quality, reliable components for the most demanding electronic applications. With its low on-resistance, high current capability, and robust packaging, this MOSFET is an excellent choice for designers looking to enhance efficiency and performance in their power management systems.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8138 $52.9518
26+ $3.9498 $102.6948
40+ $3.8263 $153.0520
55+ $3.7029 $203.6595
70+ $3.5795 $250.5650
94+ $3.2092 $301.6648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess