PSMN9R0-30LL,115 NXP MOSFET Overview
The PSMN9R0-30LL,115 from NXP Semiconductors is a high-performance, N-channel enhancement mode Field Effect Transistor (MOSFET) designed for a wide range of applications. This MOSFET utilizes NXP's latest TrenchMOS technology, which is renowned for providing low on-state resistance (R<sub>DS(on)), high switching speed, and excellent thermal performance.
Key Features
- Low On-State Resistance: With an R<sub>DS(on) of only 9.0 mΩ at V<sub>GS = 10 V, the PSMN9R0-30LL,115 ensures minimal power loss and heat generation during operation.
- High Current Capability: This device is capable of handling continuous drain currents up to 100 A, making it suitable for high-power applications.
- High-Speed Switching: The fast switching characteristics of this MOSFET make it ideal for applications requiring efficient power management and frequency conversion.
- Enhanced Thermal Performance: The PSMN9R0-30LL,115 is encapsulated in a TO-220 package, which offers excellent heat dissipation and allows for higher current handling in a given footprint.
- Robustness: The device is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and longevity in harsh environments.
Applications
The versatility of the PSMN9R0-30LL,115 MOSFET makes it suitable for various applications, including:
- DC-DC converters
- Power supply units
- Motor control systems
- Automotive applications
- Switching regulators
- Power management solutions
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
100 A
Power Dissipation (P<sub>D)
155 W
Operating Temperature Range
-55°C to +175°C
In summary, the PSMN9R0-30LL,115 by NXP is a robust and efficient solution for designers looking to optimize their power management systems with a reliable and high-performing MOSFET.