EN
  • EN
  • DE

PSMN9R5-100BS

Part No PSMN9R5-100BS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 100 V 9.6 m standard level MOSFET in D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240179-PSMN9R5-100BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN9R5-100BS CAD Model

Description

PSMN9R5-100BS - NXP Power MOSFET

The PSMN9R5-100BS is a high-performance, N-channel Power MOSFET produced by NXP Semiconductors, designed to deliver efficient power management and conversion in a wide range of applications. This Power MOSFET is a part of NXP's well-regarded portfolio, known for their reliability and cutting-edge technology in the semiconductor industry.

Key Features

  • Low On-State Resistance: The PSMN9R5-100BS boasts an exceptionally low on-state resistance (R<sub>DS(on)) of only 9.5 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and improves overall efficiency.
  • High Continuous Drain Current: This device is capable of supporting a high continuous drain current (I<sub>D) of up to 100 A, making it suitable for high-power applications.
  • 100 V Drain-Source Voltage: With a drain-source voltage (V<sub>DS) rating of 100 V, the PSMN9R5-100BS is engineered to handle significant voltage levels, ensuring robust performance in a variety of circuits.
  • Enhanced Power Density: The Power-SO8 package of the PSMN9R5-100BS allows for a compact design with an excellent power density, facilitating its integration into space-constrained designs without compromising power handling capabilities.
  • Fast Switching Speed: The device's fast switching characteristics ensure reduced switching losses, which is beneficial in high-frequency power switching applications.
  • High Thermal Performance: The PSMN9R5-100BS is designed with superior thermal performance in mind, which helps in maintaining stability and longevity even under high temperature operating conditions.

Applications

The versatility of the PSMN9R5-100BS makes it an ideal choice for a broad spectrum of applications, including:

  • DC/DC Converters
  • Power Supplies for Servers
  • Motor Drives
  • Automotive Applications
  • Power Management Systems
  • Synchronous Rectification

With its robust construction and advanced technology, the PSMN9R5-100BS from NXP stands out as a key component for engineers and designers looking to enhance the efficiency and performance of their power management systems. Its combination of low on-state resistance, high current capability, and fast switching speeds make it a powerful solution for today's demanding electronic applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0550 $64.4400
18+ $6.6089 $118.9602
28+ $6.4022 $179.2616
38+ $6.1966 $235.4708
49+ $5.9898 $293.5002
65+ $5.3696 $349.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess