EN
  • EN
  • DE

PSMN9R5-100PS

Part No PSMN9R5-100PS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 89A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 82nC @ 10V
Max Input Capacitance 4454pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 211W (Tc)
Maximum Rds On at Id,Vgs 9.6 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 210298-PSMN9R5-100PS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN9R5-100PS CAD Model

Description

Product Overview: PSMN9R5-100PS N-Channel MOSFET

The PSMN9R5-100PS is a high-performance N-channel MOSFET from NXP Semiconductors, designed to deliver efficiency and power density in various applications. This MOSFET is part of the NextPowerS3 portfolio, which is renowned for its state-of-the-art technology that enables lower conduction and switching losses. The PSMN9R5-100PS is an ideal choice for power management tasks where efficiency is paramount.

Key Features

  • Voltage Rating: The PSMN9R5-100PS boasts a 100V drain-source voltage (Vds), making it suitable for a broad range of applications, including industrial, computing, and automotive systems where higher voltage operation is required.
  • Current Capability: With a continuous drain current (Id) of 169A at 25°C, this MOSFET can handle high current loads, ensuring reliable performance in power-intensive applications.
  • Low RDS(on): It features an ultra-low on-state resistance (RDS(on)) of only 9.5mΩ at 10V gate-source voltage (Vgs), which minimizes power losses and improves overall efficiency.
  • High-Speed Switching: The fast switching performance of the PSMN9R5-100PS reduces switching losses, which is critical in applications such as DC-DC converters and motor drives.
  • Robust Package: Encased in a TO-220 package, this MOSFET is designed for easy mounting and heat dissipation, ensuring stable operation even under high power conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Systems
  • Power Inverters
  • Automotive Environment Applications

The PSMN9R5-100PS is a testament to NXP's commitment to providing advanced power management solutions. Its exceptional efficiency, robustness, and versatility make it a top choice for designers looking to optimize their power systems. Whether it's for industrial automation, renewable energy systems, or automotive electronics, the PSMN9R5-100PS delivers the performance and reliability that modern applications demand.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6736 $58.5760
85+ $1.3733 $116.7305
135+ $1.3306 $179.6310
180+ $1.2867 $231.6060
235+ $1.2439 $292.3165
315+ $1.1157 $351.4455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess