EN
  • EN
  • DE

PTN3310DP,118

Part No PTN3310DP,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR LVDS-PECL LOGIC 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVDS
Output Signal PECL
Output Type Differential
Data Rate 800Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 133440-PTN3310DP,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN3310DP,118 CAD Model

Description

The PTN3310DP,118 is a high-quality, versatile interface IC developed by NXP Semiconductors, designed to bridge the gap between traditional parallel bus interfaces and the modern high-speed serial interface of DisplayPort. This product is an essential component for designers looking to create systems that require DisplayPort connectivity, such as personal computers, monitors, and home theater systems.

Key Features

  • High-Performance DisplayPort Interface: The PTN3310DP,118 supports the DisplayPort standard, enabling high-definition audio and video transmission over a single cable.
  • Level Shifter Functionality: This IC includes level shifting capabilities that allow it to interface with different logic levels, making it highly adaptable to various system designs.
  • Low Power Consumption: Designed for energy efficiency, the PTN3310DP,118 minimizes power consumption, making it suitable for battery-powered devices.
  • Enhanced ESD Protection: It comes with built-in electrostatic discharge (ESD) protection to safeguard the device against damage from static electricity.
  • Compact Packaging: The device is available in a small TSSOP package, which is ideal for space-constrained applications.

Applications

The PTN3310DP,118 is versatile and can be used in a variety of applications where DisplayPort functionality is required. Typical applications include:

  • Desktop and laptop computers
  • Computer monitors and screens
  • Home theater systems
  • Professional video editing and broadcasting equipment
  • Video conferencing systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PTN3310DP,118 is no exception. It is manufactured using industry-leading processes that ensure high performance and longevity, making it a reliable choice for mission-critical applications where consistent operation is paramount.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by NXP Semiconductors. This document provides comprehensive information regarding the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful integration of the PTN3310DP,118 into your design.

You May Also Be Interested in

Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess