EN
  • EN
  • DE

PTN3460IBS

Part No PTN3460IBS
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834423-PTN3460IBS
Ultra Librarian 3D Model Ultra Librarian PTN3460IBS CAD Model

Description

Introducing the NXP PTN3460IBS DisplayPort to LVDS Bridge

The NXP PTN3460IBS is a high-performance, versatile bridge chip designed to connect a DisplayPort (DP) input to a Low Voltage Differential Signaling (LVDS) output. It serves as an essential component for developers and manufacturers looking to integrate advanced video display capabilities into their products while maintaining compatibility with legacy display technologies.

Key Features of the PTN3460IBS

  • DisplayPort 1.2 Compliant: The PTN3460IBS adheres to the DisplayPort 1.2 standard, ensuring compatibility with a wide range of modern video sources and supporting data rates up to 5.4 Gbps.
  • Dual-Mode DP Input: This feature allows the PTN3460IBS to accept both DisplayPort and HDMI signals through the DP connector, providing flexibility in video input sources.
  • LVDS Output: The device converts the DisplayPort signal to LVDS, making it suitable for driving LCD displays that require LVDS inputs, supporting single/dual channel LVDS with data rates up to 945Mbps.
  • Integrated EDID Buffer: The PTN3460IBS comes with an integrated Extended Display Identification Data (EDID) buffer, which simplifies the process of screen detection and configuration.
  • Color Depth and Resolution: It supports up to 24-bit color depth and high resolutions, ensuring that the display quality is not compromised when converting signals.
  • On-chip Microcontroller: The built-in microcontroller can be programmed for panel-specific optimizations, providing a customized solution for various display requirements.
  • Power Management: The PTN3460IBS features advanced power management capabilities, including a low-power standby mode that reduces power consumption when the display is not in active use.

Applications

The versatility of the PTN3460IBS makes it a perfect choice for a range of applications, including:

  • Notebook and desktop monitors
  • Industrial and medical displays
  • Embedded systems and digital signage
  • Automotive infotainment systems

With its robust feature set and compliance with industry standards, the NXP PTN3460IBS bridge chip is an ideal solution for upgrading existing LVDS display systems or developing new ones that require DisplayPort connectivity.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3343 $58.6744
20+ $6.0176 $120.3520
30+ $5.8293 $174.8790
41+ $5.6410 $231.2810
53+ $5.4539 $289.0567
71+ $4.8891 $347.1261
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess