EN
  • EN
  • DE

PTVS22VS1UTR

Part No PTVS22VS1UTR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1205+
Reference case SOD-123
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715834-PTVS22VS1UTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTVS22VS1UTR CAD Model

Description

Overview of NXP's PTVS22VS1UTR Transient Voltage Suppressor

The NXP PTVS22VS1UTR is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic circuits from voltage spikes and transient events. This robust and highly efficient device is an essential component for modern electronic systems that require superior surge protection and reliable performance under extreme conditions.

Key Features

  • High Surge Protection: With a stand-off voltage of 22V, the PTVS22VS1UTR provides excellent protection against surge events, ensuring the safety and longevity of connected components.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for safeguarding sensitive circuitry from overvoltage damage during transient conditions.
  • High Peak Pulse Power: It can handle a peak pulse power of 600W (10/1000μs surge), which helps in dissipating high energy levels induced by surge events.
  • Fast Response Time: The TVS diode responds rapidly to transient spikes, ensuring immediate protection for the circuit components.
  • Unidirectional Protection: Designed as a unidirectional suppressor, it is optimized for DC applications where the protection is required in one direction only.
  • Compact Package: The PTVS22VS1UTR comes in a small and convenient SOD-123W surface-mount package, which is ideal for space-constrained applications.

Applications

The NXP PTVS22VS1UTR is suitable for a broad range of applications, including:

  • Telecommunications systems
  • Power supply units
  • Automotive electronics
  • Portable devices
  • Industrial control systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PTVS22VS1UTR is no exception. It is manufactured using advanced semiconductor processes, which ensures consistent performance and durability. The device meets stringent industry standards and is designed to withstand harsh environmental conditions, making it a reliable choice for critical applications.

In summary, the NXP PTVS22VS1UTR Transient Voltage Suppressor is a high-performance solution that offers robust protection against voltage transients, ensuring the stability and safety of electronic systems across various industries.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1582 $57.7430
885+ $0.1305 $115.4925
1,380+ $0.1259 $173.7420
1,890+ $0.1224 $231.3360
2,455+ $0.1178 $289.1990
3,265+ $0.1063 $347.0695
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess