EN
  • EN
  • DE

PUMB11

Part No PUMB11
Manufacturer NXP / Nexperia
Description Trans Digital BJT PNP 50V 100mA Automotive 6-Pin TSSOP / PNP resistor-equipped double transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240778-PUMB11
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date September 13, 2001
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PUMB11 CAD Model

Description

The NXP PUMB11 is a cutting-edge, dual PNP transistor housed in a compact SOT363 package, designed for surface-mounted applications. This high-performance product is tailored for use in a wide range of electronic devices due to its small footprint and exceptional electrical characteristics. The PUMB11 is a perfect solution for designers looking for a reliable transistor that can handle moderate power and current levels while maintaining energy efficiency.

Key Features

  • Transistor Type: The PUMB11 boasts a dual PNP configuration, providing versatile circuit integration options.
  • Package: Encased in a space-saving SOT363 package, it is ideal for compact PCB layouts.
  • Power Dissipation: With a power dissipation of 250 mW, this transistor can handle a fair amount of energy without overheating.
  • Collector-Base Voltage (VCBO): It has a VCBO of -50V, ensuring stability and reliability in high-voltage conditions.
  • Collector-Emitter Voltage (VCEO): The VCEO is rated at -50V, which indicates robust performance for general-purpose applications.
  • Emitter-Base Voltage (VEBO): A VEBO of -5V allows for safe operation at reasonable voltage levels.
  • Collector Current (IC): The device can manage a collector current of up to -100mA, suitable for a range of electronic circuits.
  • DC Current Gain (hFE): It features a high DC current gain, with a minimum hFE of 100, enhancing signal amplification.

Applications

The NXP PUMB11 is versatile enough to be used in a variety of applications, including but not limited to:

  • Signal processing
  • Power management
  • Audio amplifiers
  • Switching and linear amplification circuits
  • Consumer electronics
  • Telecommunication systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PUMB11 is no exception. This product is manufactured to meet high standards, ensuring consistent performance and durability across various environmental conditions. Whether for industrial, commercial, or consumer applications, the PUMB11 from NXP is a reliable choice for designers and engineers seeking a compact, efficient, and versatile transistor solution.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1189 $50.5325
1,025+ $0.0976 $100.0400
1,590+ $0.0946 $150.4140
2,190+ $0.0915 $200.3850
2,825+ $0.0885 $250.0125
3,785+ $0.0793 $300.1505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess