EN
  • EN
  • DE

PUMD16

Part No PUMD16
Manufacturer NXP / Nexperia
Description NPN/PNP resistor-equipped transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240788-PUMD16
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUMD16 CAD Model

Description

Introducing the PUMD16 - NXP's Versatile Switching Diode

The PUMD16, part of NXP Semiconductors' extensive diode portfolio, is a high-quality, dual switching diode designed for high-speed switching applications. This product is engineered to provide efficient and reliable performance in a variety of electronic circuits. The PUMD16 is an ideal choice for designers looking for a component that offers a combination of low leakage current, high switching speed, and low forward voltage drop.

Key Features of the PUMD16

  • Dual Switching Diode Configuration: The PUMD16 features two diodes in a series configuration, encapsulated in a small SOT-363 (SC-88) surface-mounted device package, which is ideal for high-density circuit designs.
  • High-Speed Switching: With its fast switching capability, the PUMD16 is suitable for high-frequency applications, ensuring minimal signal delay and efficient operation.
  • Low Forward Voltage: The diode is designed with a low forward voltage drop, which translates to reduced power loss and improved energy efficiency in the application it is used.
  • Low Leakage Current: The PUMD16 maintains a low leakage current even at high temperatures, ensuring the diode's stability and reliability over a wide range of operating conditions.
  • Robust Performance: NXP's commitment to quality means the PUMD16 is built to withstand the rigors of industrial applications, offering a robust solution for your circuit needs.

Applications

The PUMD16 is versatile and can be used in a variety of applications, including:

  • High-speed switching in digital circuits
  • Logic level conversion
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection

Why Choose the PUMD16?

Choosing the PUMD16 for your design ensures you are incorporating a component that is synonymous with quality and performance. NXP's rigorous testing and quality control measures mean that you can rely on the PUMD16 to perform consistently under a wide range of conditions. Its small footprint and high switching speed make it an excellent choice for modern, compact, and efficient electronic designs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,705+ $0.0294 $50.1270
4,135+ $0.0242 $100.0670
6,415+ $0.0234 $150.1110
8,815+ $0.0227 $200.1005
11,420+ $0.0219 $250.0980
15,310+ $0.0196 $300.0760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 1705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess