EN
  • EN
  • DE

PVR100AZ-B12V,115

Part No PVR100AZ-B12V,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN + Zener
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 550mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 119232-PVR100AZ-B12V,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVR100AZ-B12V,115 CAD Model

Description

Introducing the PVR100AZ-B12V,115 Voltage Regulator by NXP

The PVR100AZ-B12V,115 is a cutting-edge voltage regulator designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is engineered to provide a reliable and stable voltage supply, ensuring the optimal performance of your electronic devices and systems. With its robust design and advanced technology, the PVR100AZ-B12V,115 is an ideal choice for a wide range of applications, from automotive electronics to industrial control systems.

Key Features

  • Precise Voltage Control: The PVR100AZ-B12V,115 offers precise voltage regulation, maintaining a steady output even under varying input conditions and load changes. This ensures the longevity and reliability of sensitive electronic components.
  • High Efficiency: Designed for energy-saving operation, this voltage regulator operates with high efficiency, reducing heat generation and power loss, which is crucial for maintaining the performance of your system.
  • Wide Input Voltage Range: Capable of handling a broad range of input voltages, this component is versatile and can be used in diverse electrical environments without the need for additional converters.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue providing a regulated output voltage even when the supply voltage is very close to the output voltage, enhancing the performance under low-voltage conditions.
  • Thermal Protection: The device includes built-in thermal protection to prevent overheating. This feature automatically shuts down the regulator if the internal temperature exceeds safe operating limits.
  • Short Circuit Protection: The PVR100AZ-B12V,115 is equipped with short circuit protection to safeguard the regulator and your system against potential damage caused by overcurrent conditions.

Applications

The PVR100AZ-B12V,115 from NXP is suited for a variety of applications where stable and efficient voltage regulation is paramount. It's commonly used in:

  • Automotive electronics
  • Power management systems
  • Industrial control systems
  • Embedded systems
  • Telecommunication infrastructure

With its robust feature set and NXP's reputation for quality, the PVR100AZ-B12V,115 voltage regulator is an excellent choice for designers and engineers looking for a dependable power management solution. Whether you're working on a new design or upgrading an existing system, this voltage regulator is designed to meet your needs and exceed your expectations.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1469 $61.4690
23+ $5.0439 $116.0097
36+ $4.8857 $175.8852
49+ $4.7286 $231.7014
64+ $4.5715 $292.5760
85+ $4.0979 $348.3215
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess