EN
  • EN
  • DE

PXLS84722AESR2

Part No PXLS84722AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS MED/MED YZ / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS84722
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346623-PXLS84722AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS84722AESR2 CAD Model

Description

The PXLS84722AESR2 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, a global leader in automotive and industrial electronics. This product is designed to meet the rigorous demands of modern embedded systems, offering a powerful blend of performance, energy efficiency, and connectivity features.

Key Features

  • Advanced Core: At the heart of the PXLS84722AESR2 is an advanced processor core, which delivers exceptional computational speed and efficiency, making it ideal for handling complex algorithms and high-speed data processing tasks.
  • Memory Capabilities: With ample integrated memory, this MCU provides the necessary storage for both application code and data. This includes high-speed flash memory and RAM, ensuring quick access to vital information and smooth operation.
  • Connectivity Options: The PXLS84722AESR2 comes equipped with a range of connectivity options, including CAN, USB, and Ethernet interfaces. These allow for easy integration into existing systems and support for a variety of communication protocols.
  • Robust Security: Security is a top priority in today's connected world, and the PXLS84722AESR2 addresses this with advanced security features. These include secure boot, encryption, and tamper detection capabilities, safeguarding your system against unauthorized access and cyber threats.
  • Energy Efficiency: Designed with power-sensitive applications in mind, the MCU offers various power-saving modes, reducing energy consumption without compromising performance.

Applications

The PXLS84722AESR2 is versatile and can be deployed in a wide array of applications. It is particularly well-suited for automotive control units, industrial automation systems, and sophisticated Internet of Things (IoT) devices where reliability, efficiency, and high-speed data processing are paramount.

Quality and Reliability

NXP's commitment to quality ensures that the PXLS84722AESR2 is manufactured to the highest standards, providing reliable operation even under harsh conditions. This makes it the preferred choice for designers and engineers looking for a robust MCU solution.

For detailed specifications, application notes, and additional resources, please visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess