EN
  • EN
  • DE
  • IT

PZM5.6NB2A

Part No PZM5.6NB2A
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 220MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±2%
Maximum Power Dissipation 220mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 2μA @ 2.5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 062246-PZM5.6NB2A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZM5.6NB2A CAD Model

Description

Product Overview: PZM5.6NB2A - NXP Semiconductors

The PZM5.6NB2A is a high-quality Zener diode produced by NXP Semiconductors, a leader in the electronics industry. Designed for voltage regulation and voltage reference applications, this Zener diode provides a nominal Zener voltage of 5.6 volts, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • Nominal Zener Voltage: 5.6V with a tolerance of ±5%, offering precise voltage regulation for your circuits.
  • Power Dissipation: Capable of dissipating up to 300mW of power, providing reliable performance in a compact package.
  • Package Type: The PZM5.6NB2A comes in a SOT346 (SC-59) surface-mount package, which is suitable for high-density PCB designs.
  • Operating Temperature Range: This diode operates efficiently over a wide temperature range from -65°C to +150°C, ensuring stability under varying environmental conditions.
  • Low Leakage Current: It has a low reverse leakage current, enhancing the overall efficiency of the device.

Applications

The versatility of the PZM5.6NB2A makes it well-suited for a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Reference voltage sources in analog-to-digital converters
  • Surge suppression in data lines and other communication interfaces

Product Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PZM5.6NB2A Zener diode is manufactured with NXP's advanced semiconductor processes, ensuring consistent performance and durability for long-term use. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the PZM5.6NB2A from NXP is a reliable choice for your voltage regulation needs.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE ZENER 7.5V 300MW SOT23-3
Lowest to $0.0529
GOOD-ARK Electronics
DIODE, ZENER, 3W, 5.1V, DO-214AA
Lowest to $0.0968
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0328
Microchip Technology
VOLTAGE REGULATOR
Need more? Email Us
GOOD-ARK Electronics
DIODE, ZENER, 0.35W, 24V, 2%, SO
Lowest to $0.0264
Rohm Semiconductor
DIODE ZENER SMD
Lowest to $10.9128
Comchip Technology
DIODE ZENER 3V 200MW 1005
Lowest to $0.1071
SMC Diode Solutions
DIODE ZENER 27V 1W SMA
Lowest to $0.1104
Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1319 $65.2905
1,195+ $0.1086 $129.7770
1,855+ $0.1048 $194.4040
2,535+ $0.1021 $258.8235
3,290+ $0.0983 $323.4070
4,415+ $0.0879 $388.0785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess