EN
  • EN
  • DE

S08SU16-EVK

Part No S08SU16-EVK
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series HCS08
Package Bulk
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor HCS08
Utilized IC / Part MC9S08SU
Mounting Type Fixed
Contents Board(s)
Base Product Number S08SU16
Other Names 568-13363,935339342598,S08SU-EVK
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1284088-S08SU16-EVK
Ultra Librarian 3D Model Ultra Librarian S08SU16-EVK CAD Model

Description

The S08SU16-EVK from NXP is a versatile and user-friendly evaluation kit designed to showcase the capabilities of the S08SU16 microcontroller, a member of the robust 8-bit S08 family of processors. This evaluation kit is tailored for developers and engineers who are looking to explore the features of the S08SU16 MCU for applications that require low power consumption, high performance, and a range of integrated functionalities.

Key Features

  • MCU Core: The heart of the S08SU16-EVK is the S08 core, which operates at a bus speed of up to 20 MHz, providing a balanced blend of processing power and efficiency.
  • Memory: Equipped with 16 KB flash memory and 1 KB RAM, the evaluation kit offers ample space for application development and data storage.
  • Connectivity: Multiple connectivity options are available, including a SCI (Serial Communication Interface) for serial communication, an SPI (Serial Peripheral Interface) for interfacing with other peripherals, and an I2C interface for multi-master communication.
  • Onboard Features: The S08SU16-EVK comes with an array of onboard features such as LEDs, push buttons, and a potentiometer for analog input, which facilitate user interaction and real-time testing of the MCU's capabilities.
  • Debugging and Programming: An integrated BDM (Background Debug Mode) interface allows for seamless debugging and programming, simplifying the development process and accelerating time-to-market.
  • Power Management: With advanced power management features, the S08SU16-EVK is optimized for low-power applications, supporting a variety of power-saving modes to extend battery life in portable devices.

Potential Applications

The S08SU16-EVK is suited for a wide range of applications, from consumer electronics to industrial control systems. Its robust feature set makes it ideal for projects that require a reliable and efficient 8-bit microcontroller, such as smart sensors, home automation devices, personal health monitors, and low-power wireless systems.

Development Support

NXP provides comprehensive support for the S08SU16-EVK, including technical documentation, software libraries, and example code. This ensures a smooth development experience and helps reduce the learning curve for engineers who are new to the S08 platform.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess