EN
  • EN
  • DE

S32R372141EVB

Part No S32R372141EVB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part S32R372
Mounting Type Fixed
Contents Board(s)
Base Product Number S32R372141
Other Names 568-14686,935377897598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1284101-S32R372141EVB
Ultra Librarian 3D Model Ultra Librarian S32R372141EVB CAD Model

Description

The NXP S32R372141EVB is a versatile evaluation board designed to facilitate the development of automotive and industrial radar applications. This evaluation platform is centered around the S32R274 processor, which is part of NXP's S32R radar MCU family, engineered to meet the high-performance demands of radar-based systems.

Key Features:

  • High-Performance Processing: At the core of the S32R372141EVB is the S32R274 processor, featuring a 32-bit Power Architecture® with a built-in Radar Signal Processor (RSP), providing the computational power necessary for processing complex radar signals.
  • Advanced Radar Signal Processing: The board includes a dedicated RSP for radar signal processing tasks, ensuring efficient handling of the signal processing workload.
  • Flexible Connectivity: The evaluation board offers a range of connectivity options including Ethernet, CAN, LIN, and FlexRay interfaces, making it suitable for a variety of automotive and industrial applications.
  • On-Board Debugging: Integrated JTAG support simplifies debugging and programming, allowing developers to quickly identify and resolve issues.
  • Comprehensive Development Tools: The S32R372141EVB is supported by NXP's S32 Design Studio IDE, which provides a comprehensive suite of development tools, including compiler, debugger, and other utilities to accelerate the development process.

Applications:

The S32R372141EVB is ideal for developing advanced driver-assistance systems (ADAS), including features such as adaptive cruise control, collision avoidance, and blind-spot detection. It is also well-suited for industrial applications that require precise object detection, ranging, and mapping capabilities.

What's Included:

  • S32R372141EVB Evaluation Board
  • USB Cable for power and communication
  • Quick Start Guide
  • Access to NXP's software and documentation

Whether you are an automotive engineer looking to push the boundaries of ADAS technology or an industrial developer seeking to integrate radar capabilities into your products, the NXP S32R372141EVB provides a robust and flexible platform to bring your innovative ideas to life.

You May Also Be Interested in

Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess